EN
  • EN
  • DE

FFSB3065B-F085

Part No FFSB3065B-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARBIDE 650V 73A D2PAK / Diode 650 V 73A Surface Mount D²PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 73A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 30 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 40 µA @ 650 V
Capacitance @ Vr, F 1280pF @ 1V, 100kHz
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package D2PAK (TO-263)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSB3065
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337777-FFSB3065B-F085
Ultra Librarian 3D Model Ultra Librarian FFSB3065B-F085 CAD Model

Description

Introducing the FFSB3065B-F085 Power Rectifier

ON Semiconductor is proud to present the FFSB3065B-F085, a robust power rectifier designed for high-efficiency power conversion applications. This state-of-the-art device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Advanced Features and Benefits

The FFSB3065B-F085 is a Schottky Barrier Rectifier that boasts an impressive array of features tailored for performance and reliability. With a forward current rating of 30A and a reverse voltage of 650V, this component is engineered to handle significant power requirements with ease. Its low forward voltage drop ensures high efficiency, making it an ideal choice for applications such as power supply management and high-frequency inverters.

One of the key advantages of the FFSB3065B-F085 is its low power loss characteristics. The device's low thermal resistance allows for better heat dissipation, enhancing its overall lifespan and reliability. Additionally, its rugged construction ensures that it can withstand harsh environmental conditions, making it suitable for industrial and automotive applications.

Applications

With its impressive specifications, the FFSB3065B-F085 is versatile enough to be used in a wide range of applications. It is particularly well-suited for use in:

  • DC/DC converters
  • Free-wheeling diodes
  • Power factor correction (PFC) circuits
  • Switch-mode power supplies (SMPS)
  • LED lighting
  • Adapters and chargers

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality components but also ensuring that they comply with environmental regulations. The FFSB3065B-F085 is no exception, as it meets RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain dangerous substances commonly used in electronic equipment.

Conclusion

The FFSB3065B-F085 from ON Semiconductor is a powerful solution for designers looking to improve the efficiency and performance of their power conversion systems. Its advanced features, combined with ON Semiconductor's reputation for quality and reliability, make it an excellent choice for your next project.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7535 $54.0280
19+ $5.5414 $105.2866
28+ $5.3682 $150.3096
39+ $5.1950 $202.6050
50+ $5.0219 $251.0950
67+ $4.5024 $301.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess