EN
  • EN
  • DE

UC122A0330C-T

Part No UC122A0330C-T
Manufacturer SOSHIN
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1140902-UC122A0330C-T
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC122A0330C-T CAD Model

Description

The UC122A0330C-T is a multilayer ceramic capacitor manufactured by SOSHIN. It is designed for use in various electronic circuits, providing stable and reliable capacitance in a compact size. Multilayer ceramic capacitors (MLCCs) are widely used due to their high volumetric efficiency, low equivalent series resistance (ESR), and excellent temperature stability.

Applications:

  • Power Supplies: Filtering and decoupling in power supply circuits.
  • Consumer Electronics: Capacitance in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Filtering and decoupling in automotive control systems.
  • Industrial Equipment: Smoothing and decoupling in industrial power systems.
  • RF Circuits: Tuning and impedance matching in radio frequency applications.

Features:

  • High Capacitance Value: Provides a significant amount of capacitance in a small package.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • Excellent Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Small Size: Allows for compact circuit designs.
  • Surface Mount Technology: Facilitates easy assembly in automated production lines.

Benefits:

  • Improved Circuit Performance: Enhances stability and reduces noise in electronic circuits.
  • Reduced Power Consumption: Minimizes power losses due to low ESR.
  • Increased System Reliability: Ensures stable operation under varying temperature conditions.
  • Smaller Device Footprint: Enables the development of compact and portable devices.
  • Cost-Effective Solution: Provides a cost-efficient solution for capacitance requirements.

Additional Details:

The UC122A0330C-T capacitor is characterized by its capacitance value, voltage rating, temperature coefficient, and tolerance. These parameters are crucial for selecting the appropriate capacitor for a specific application. MLCCs are typically made from ceramic materials with interleaved metal electrodes. The surface mount package allows for easy and efficient assembly. This capacitor is designed to meet industry standards for reliability and performance. It is commonly used in applications where stable and reliable capacitance is essential.

You May Also Be Interested in

Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess