EN
  • EN
  • DE

XCV300E-6PQG240I

Part No XCV300E-6PQG240I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 1.8 V
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Speed Grade 6
Win Source Part Number 1222966-XCV300E-6PQG240I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV300E-6PQG240I CAD Model

Description

The XCV300E-6PQG240I is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex-E family. This FPGA is designed for high-performance and high-density applications, offering a flexible and reprogrammable platform for complex digital logic designs. The 'I' at the end denotes an Industrial temperature grade device.

Applications:

  • Telecommunications equipment
  • Networking devices (routers, switches)
  • Image processing systems
  • Industrial control systems
  • Aerospace and defense applications

Features:

  • High Logic Density: Provides a substantial number of logic cells for complex designs.
  • On-Chip RAM: Includes embedded RAM blocks for data storage and processing.
  • Configurable I/O: Flexible input/output interface for various connectivity options.
  • Clock Management: Advanced clocking features for precise timing control.
  • Virtex-E Architecture: Leveraging the enhanced features of the Virtex-E family for improved performance.

Benefits:

  • Design Flexibility: Allows for customization and reconfiguration to meet specific application requirements.
  • High Performance: Enables high-speed data processing and signal processing.
  • Reduced Time-to-Market: Speeds up development cycles with reprogrammable logic.
  • Cost-Effective Solution: Provides a cost-efficient alternative to custom ASICs for medium-volume production.
  • Adaptability: Can be easily updated and modified to accommodate changing standards or application needs.

Technical Specifications:

Key technical specifications of the XCV300E-6PQG240I include:

  • Logic Cells: Approximately 300,000 equivalent gate count
  • RAM Blocks: Embedded RAM with varying sizes depending on the configuration
  • I/O Pins: 240-pin PQFP package
  • Clock Speed: Dependent on the specific design implementation
  • Supply Voltage: Typically 1.8V or 2.5V core voltage
  • Operating Temperature: Industrial temperature range

The XCV300E-6PQG240I is a versatile FPGA that supports a wide range of applications demanding high performance and flexibility. Its reprogrammable nature makes it ideal for prototyping, rapid development, and adapting to evolving requirements in various industries.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $825.8250 $825.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess