EN
  • EN
  • DE

X2804AD

Part No X2804AD
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222893-X2804AD
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2804AD CAD Model

Description

The X2804AD is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (later acquired by Intersil, then Renesas). It is designed for applications requiring non-volatile storage of data, offering reliable data retention and endurance.

Applications

  • Data Logging Systems: Used for storing sensor data and system parameters in industrial data loggers.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial controllers for storing configuration settings and program code.
  • Automotive Electronics: Utilized in engine control units (ECUs) and other automotive systems for storing calibration data and diagnostic information.
  • Telecommunications Equipment: Found in network devices and communication systems for storing firmware and configuration data.
  • Medical Devices: Used in medical instruments and devices for storing patient data and device settings.

Features

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • High Endurance: Capable of withstanding a large number of write cycles, ensuring long-term reliability.
  • TTL Compatible: Compatible with standard TTL logic levels, facilitating easy integration with other components.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Reliable Data Storage: Provides robust data storage with high endurance and data retention.
  • Ease of Integration: Compatible with standard interfaces and logic levels, simplifying system design.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost.

Additional Details

The X2804AD typically operates at a supply voltage of 5V. It comes in a variety of package options, including DIP (Dual In-line Package). It features a JEDEC standard pinout. The device supports both byte and page write operations and can be programmed using standard EEPROM programmers. It has a typical data retention and can endure a high number of write cycles. Consult the datasheet for complete specifications.

You May Also Be Interested in

Zarlink
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess