EN
  • EN
  • DE

CXD2838ER

Part No CXD2838ER
Manufacturer Sony
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821292-CXD2838ER
Ultra Librarian 3D Model Ultra Librarian CXD2838ER CAD Model

Description

The CXD2838ER is a silicon tuner IC manufactured by Sony. It's designed for terrestrial and cable television reception, offering a compact and high-performance solution for digital TV applications. This IC integrates multiple functionalities, including RF tuning, intermediate frequency (IF) amplification, and analog-to-digital conversion, contributing to a streamlined and efficient receiver design.

Applications

  • Digital Terrestrial Television (DTT) receivers: Used in set-top boxes and integrated televisions for receiving over-the-air broadcasts.
  • Cable Television (CATV) receivers: Enables reception of digital cable channels.
  • USB TV tuners: Found in portable TV tuners that connect to computers or other devices.
  • Automotive TV receivers: Used in car entertainment systems for receiving TV broadcasts.
  • Portable media players: Integrated into devices with TV reception capabilities.

Features

  • Wideband RF tuner: Supports a broad range of frequencies for terrestrial and cable reception.
  • Integrated IF amplifier: Provides gain and filtering for the intermediate frequency signal.
  • Integrated ADC: Converts the analog IF signal to a digital signal for further processing.
  • Low power consumption: Suitable for battery-powered devices.
  • Compact package: Enables small form-factor receiver designs.

Benefits

  • Simplified receiver design: Integration of multiple functions reduces component count and board space.
  • High performance: Provides excellent sensitivity and selectivity for reliable TV reception.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Reduces overall system cost compared to discrete implementations.
  • Improved reliability: Integrated design minimizes the number of external connections, enhancing reliability.

Additional Details

The CXD2838ER typically supports various digital TV standards, including DVB-T/T2 and DVB-C. It features a low noise amplifier (LNA) to enhance sensitivity. The device operates on a single supply voltage. It includes automatic gain control (AGC) to maintain optimal signal levels. The output is typically a digital I/Q signal, which can be directly fed to a demodulator IC. The device is available in a small surface-mount package. The specific frequency range supported and other detailed specifications can be found in the manufacturer's datasheet. The CXD2838ER is designed to meet the requirements of modern digital TV receiver applications, offering a balance of performance, cost, and power efficiency. It is a popular choice for manufacturers seeking to develop compact and high-performing TV tuners.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess