EN
  • EN
  • DE

ATSAM4LS8CA-AU

Part No ATSAM4LS8CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.68V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Part Number Series ATSAM4LS8
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809184-ATSAM4LS8CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS8CA-AU CAD Model

Description

Microchip Technology's ATSAM4LS8CA-AU Microcontroller

The ATSAM4LS8CA-AU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the sophisticated needs of modern embedded systems. This powerful MCU is part of the SAM4L series, which is well-known for its exceptional power efficiency and performance. The ATSAM4LS8CA-AU is specifically engineered to deliver high-speed processing capabilities while minimizing power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

At the heart of the ATSAM4LS8CA-AU is an ARM Cortex-M4 processor that operates at a maximum frequency of 48 MHz. The Cortex-M4 core includes a Floating Point Unit (FPU) which enhances the MCU's ability to handle computations and digital signal processing tasks efficiently. With its 512KB of flash memory and 128KB of SRAM, this microcontroller offers ample space for complex application code and data storage, ensuring smooth and reliable operation.

One of the standout features of the ATSAM4LS8CA-AU is its low power consumption. The device includes several innovative power-saving modes, such as sleep and idle modes, which significantly reduce the power usage when the MCU is not performing active tasks. This feature is crucial for extending the battery life of portable devices and for applications where power availability is a constraint.

The ATSAM4LS8CA-AU also comes with a comprehensive set of peripherals and interfaces to enhance its functionality and ease of integration into a wide range of applications. It includes multiple serial communication modules, such as USART, SPI, and I2C, as well as USB connectivity for data transfer and device programming. The device also features a 16-channel 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor interfacing.

For security-sensitive applications, the ATSAM4LS8CA-AU incorporates a hardware-based encryption engine that supports AES and DES algorithms, ensuring the secure transmission and storage of data. Additionally, the device is equipped with a true random number generator (TRNG) to facilitate robust cryptographic operations.

Overall, the ATSAM4LS8CA-AU from Microchip Technology is a versatile and efficient microcontroller that meets the demands of a wide array of applications, from industrial control systems to portable medical devices. Its integration of power efficiency, advanced processing capabilities, and robust security features make it a top choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6156 $73.8468
5+ $20.1975 $100.9875
8+ $19.5663 $156.5304
11+ $18.9351 $208.2861
14+ $18.3040 $256.2560
19+ $16.4104 $311.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess