Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 14ns, 26ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 2pF, 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -50dB @ 1kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 1008451-M74HC4053B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4053B1R CAD Model

Description

STMicroelectronics M74HC4053B1R Triple 2-Channel Analog Multiplexer/Demultiplexer IC

The M74HC4053B1R is a versatile triple 2-channel analog multiplexer/demultiplexer Integrated Circuit (IC) from STMicroelectronics. This high-speed CMOS device is designed to handle digital and analog signals, making it an ideal component for a wide range of applications, including signal gating, modulation, demodulation, and switching.

The IC consists of three separate digital multiplexers, each with 2 inputs and an output, which can also operate as demultiplexers. It features low "ON" resistance and low "OFF" leakage current, ensuring minimal signal distortion and high fidelity. The M74HC4053B1R operates over a broad voltage range from 2V to 6V, providing compatibility with TTL, CMOS, and other logic families when interfacing.

One of the key attributes of the M74HC4053B1R is its high noise immunity and low power consumption, which is characteristic of CMOS technology. The device also has latch-up performance that exceeds 250mA, offering robustness in complex electronic environments. Its ESD protection ensures the IC's reliability and longevity, safeguarding it against the potential damages caused by electrostatic discharges.

The M74HC4053B1R is available in a DIP-16 (Dual In-line Package) making it easy to integrate into through-hole PCB designs. Its pin configuration is thoughtfully designed for convenient layout and straightforward interfacing with other components on a circuit board.

This IC is typically used in analog signal routing, data acquisition systems, communication systems, and any application where multiple inputs need to be directed to a single processing channel. Its ability to work with both digital and analog signals provides designers with a high degree of flexibility and makes it a go-to component for multiplexing and demultiplexing needs.

In summary, the STMicroelectronics M74HC4053B1R is a highly reliable and functional device that offers designers a cost-effective solution for their multiplexing and demultiplexing requirements in both digital and analog domains.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 120OHM 16SOIC
Need more? Email Us
ECAD model for MAX4552ESE+
ON Semiconductor
IC SWITCH SPDTX2 300MOHM 10WQFN / 2 Circuit IC Switch 2:1 300mOhm 10-WQFN (1.4x1.8)
Lowest to $1.7921
ECAD model for NLAS5223LMNR2G
ON Semiconductor
NLAS1053 - 2:1 MUX/DEMUX ANALOG / Circuit IC Switch
Need more? Email Us
ECAD model for NLVAS1053USG
Texas Instruments
IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Lowest to $3.3769
ECAD model for MUX509IDR
Texas Instruments
16 LEAD SOP
Lowest to $0.5868
ECAD model for CD4053BNS
Analog Devices Inc.
IC SW SPST-NOX4 100OHM 16CDIP / 4 Circuit IC Switch 1:1 100Ohm 16-CDIP
Need more? Email Us
ECAD model for SW7510BQ/883C
Vishay
IC SW DPDTX2 500MOHM 16MINIQFN
Need more? Email Us
ECAD model for DG2525DN-T1-GE4
ON Semiconductor
IC MUX/DEMUX 16X1 24SOIC / Circuit IC Switch 24-SOIC
Lowest to $1.5569
ECAD model for MC14067BDWR2
Texas Instruments
IC MUX 8:1 5OHM 16UQFN / 1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Lowest to $8.4428
ECAD model for TMUX1208RSVR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention