Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Junction Systems
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-T-81714
Package Bulk
Type Rail
Module Capacity 3
Dimension 2.561" L x 1.120" W x 1.070" H (65.05mm x 30.48mm x 27.18mm)
Base Product Number 591613
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names 591613-3-MIL,M81714/5-2-MIL,M81714/5-2
Standard Package 50
Win Source Part Number 1041608-591613-3
Ultra Librarian 3D Model Ultra Librarian 591613-3 CAD Model

Description

The 1041608-591613-3 is a rail type terminal junction system designed for Military, MIL-T-81714 series manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Module Capacity: 3
  • Dimension: 2.561" L x 1.120" W x 1.070" H (65.05mm x 30.48mm x 27.18mm)
  • Package: 50
  • ECCN: EAR99

You May Also Be Interested in

ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
ECAD model for M81714/65-20-1
Souriau-Sunbank by Eaton
CONN GRND BLOCK BUS BODY ASSEM
Need more? Email Us
ECAD model for YHLZG16-1
TE Connectivity
CONN GRND BLOCK SZ20 0.955\
Need more? Email Us
ECAD model for CTJ720K01B-7067
Amphenol PCD
CONN RAIL 3.108" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
ECAD model for M81714/67-06
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ22 0.500\
Need more? Email Us
ECAD model for LMD-3003-S
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
ECAD model for 1-591621-0
Amphenol
PLUG
Need more? Email Us
ECAD model for SIM2B20N000
Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
ECAD model for SIME0412SN
Amphenol
NUT PLATE
Need more? Email Us
ECAD model for SIM2S2A73

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention