EN
  • EN
  • DE

MAX3243ECDBRG4

Part No MAX3243ECDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213118-MAX3243ECDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3243ECDBRG4 CAD Model

Description

Product Overview: Texas Instruments MAX3243ECDBRG4

The MAX3243ECDBRG4 is a high-performance, 3-V to 5.5-V, RS-232 interface chip from Texas Instruments, designed to meet the needs of modern communication systems. This integrated circuit is specifically engineered to operate at low voltages, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

With its wide supply voltage range, the MAX3243ECDBRG4 provides a flexible solution for designers looking to interface with RS-232 communication standards while maintaining a low-power consumption profile. The device features a proprietary low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply, with a typical supply current of 1mA, further enhancing its appeal in power-sensitive applications.

The chip supports multiple drivers and receivers, with up to five drivers and three receivers, allowing for versatile connectivity options. This array of transceivers can be used in full-duplex configurations, ensuring robust bidirectional communication. The MAX3243ECDBRG4 also offers a 1µA shutdown mode that significantly reduces power consumption when the device is not in active use, which is particularly useful in preserving battery life in portable devices.

For enhanced data integrity, the MAX3243ECDBRG4 incorporates electrostatic discharge (ESD) protection circuitry, which guards the device against damage from electrostatic discharges up to ±15kV. This feature is critical for maintaining the reliability and longevity of the product in environments where ESD events are likely to occur.

The device comes in a SSOP (Shrink Small Outline Package) form factor, with the DBRG4 suffix indicating the specific package type. This compact package is suitable for space-constrained applications, and its gull-wing leads allow for easy soldering and inspection during the manufacturing process.

In summary, the MAX3243ECDBRG4 from Texas Instruments is a versatile, low-power RS-232 interface chip that is well-suited for a wide range of applications, from portable devices to industrial controls. Its combination of low-voltage operation, multiple transceiver channels, ESD protection, and power-saving features makes it a reliable and efficient choice for designers looking to incorporate RS-232 communication capabilities into their systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess