Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 14A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 16A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 050932-DSEI12-06A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSEI12-06A CAD Model

Description

DSEI12-06A - Fast Recovery Diode

The DSEI12-06A is engineered for applications demanding fast recovery times and efficient power handling. It is particularly effective in various inverters and converters, ensuring dependable performance and minimal power loss.

Applications/Projects:

  • Inverter systems
  • DC-DC converters
  • UPS systems
  • Frequency converters

Features and Benefits:

  • Fast recovery times reduce switching losses.
  • Low power dissipation for enhanced system efficiency.
  • High reliability with a compact design.
  • Optimized for high-frequency operation.

Additional Details: This diode is packaged in an adaptable TO-220AC design, promoting ease of use in diverse electronic setups.

You May Also Be Interested in

Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
DIODE SCHOTTKY 100V 1A DO204AL
Need more? Email Us
ECAD model for MS110E3/TR12
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9337 $51.3535
115+ $0.8746 $100.5790
180+ $0.8450 $152.1000
255+ $0.7860 $200.4300
335+ $0.7564 $253.3940
415+ $0.7269 $301.6635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention