Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Solid State Inc.
Series *
Package Bulk
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1349674-SKKD162/12
Ultra Librarian 3D Model Ultra Librarian SKKD162/12 CAD Model

Description

The SKKD162/12 is a diode thyristor module manufactured by Solid State Inc. It is designed for power control applications requiring high current and voltage handling capabilities. This module is commonly used in motor control, power supplies, and other high-power electronic systems. The module integrates diodes and thyristors in a single package, simplifying circuit design and reducing component count.

Applications

  • Motor control
  • Power supplies
  • AC voltage regulators
  • DC power rectifiers
  • Welding equipment
  • UPS (Uninterruptible Power Supplies)

Features

  • Diode thyristor module
  • High current handling capability
  • High voltage rating
  • Isolated baseplate
  • Easy to mount
  • Industry-standard package

Benefits

  • Enables efficient power control
  • Provides reliable performance in demanding applications
  • Simplifies circuit design
  • Reduces component count
  • Offers excellent thermal performance

Additional Details

The SKKD162/12 module is typically mounted on a heatsink to dissipate heat generated during operation. The module's isolated baseplate provides electrical isolation between the power circuit and the mounting surface. The specific current and voltage ratings, as well as other electrical characteristics, are detailed in the product datasheet. Proper selection of the heatsink and mounting method is critical to ensure reliable operation of the module. The module’s internal structure typically includes multiple thyristors and diodes connected in a specific configuration to achieve the desired functionality.

You May Also Be Interested in

Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD IPM 6-PAC L1 300A 600V
Need more? Email Us
ECAD model for PM300CL1A060
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
ECAD model for FCBS0550
Powerex Inc.
MOD IPM L1 100A 1200V
Lowest to $363.5821
ECAD model for PM100CL1A120
Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Powerex Inc.
MOD PV-IPM H-BRDG/CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $73.1168
ECAD model for PM50B5LA060
Powerex Inc.
MOD IPM 6-PAC 50A 1200V DIP
Lowest to $115.7334
ECAD model for PSS50SA2FT
Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21562-P
Powerex Inc.
MOD IPM DUAL 600V 200A
Need more? Email Us
ECAD model for PM200DSA060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention