Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Solid State Inc.
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 25.6V
Voltage - Breakdown (Min) 28.5V
Voltage - Clamping (Max) @ Ipp 41.4V
Current - Peak Pulse (10/1000µs) 36A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-1N5644A
Standard Package 10
Win Source Part Number 1035315-1N5644A
Ultra Librarian 3D Model Ultra Librarian 1N5644A CAD Model

Description

The International Resistive LRC-LR1206-01-R030-F is a chip resistor - surface mount electronic component that is designed to meet the specific requirements of your application.

  • Supply and Demand Status: shortage
  • Composition: thick film
  • Power Rating: 500 mW
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Resistance: 30 mΩ
  • Maximum Temperature: 150 °C
  • Minimum Temperature: -55 °C

You May Also Be Interested in

Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0540
ECAD model for CPDH5V0UC-HF
Comchip Technology
TVS DIODE 5VWM 20VC SOD323 / 20V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0-HF
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Comchip Technology
TVS DIODE 3.3VWM 16VC SOD523 / 16V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0420
ECAD model for CPDH3V3-HF
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Micro Commercial Co
TVS DIODE 26VWM 42.1VC SOD123FL / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
Lowest to $0.2455
ECAD model for SMF26A-TP
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.0987 $86.0987
2+ $83.4081 $166.8162
3+ $80.7175 $242.1525
4+ $78.0269 $312.1076
5+ $69.9552 $349.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention