EN
  • EN
  • DE

1N5807

Part No 1N5807
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description G4  6 AMP RECTIFIER / Diode Standard 50 V 6A Through Hole Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Solid State Inc.
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 5 µA @ 50 V
Mounting Through Hole
Case / Package Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 175°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2383-1N5807
Standard Package 10
Win Source Part Number 1324287-1N5807
Ultra Librarian 3D Model Ultra Librarian 1N5807 CAD Model

Description

The Solid State Inc. 1N5807 is a fast-recovery standard diode that can handle a maximum reverse voltage of 50V and average rectified current of 6A.

  • Maximum Reverse Voltage: 50V
  • Average Rectified Current: 6A
  • Reverse Recovery Time: 30ns
  • Leakage Current: 5µA @ 50V
  • Packaging: Bulk
  • Standard Package: 10
  • Operating Temperature Range: -65°C to 175°C

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess