Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 280V
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AP, Axial
Supplier Device Package DO-204AP
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545347-30KP280A
Ultra Librarian 3D Model Ultra Librarian 30KP280A CAD Model

Description

The 545347-30KP280A is a Zener diode circuit protection component designed for general-purpose applications.

  • Type: unidirectional TVS diode
  • Reverse standoff voltage: 280V
  • Power rating: 30kW
  • Advantage: provides high peak pulse power for reliable protection against transient voltage spikes.
  • Package: DO-204AP axial package
  • Mounting: through-hole mounting.
  • Supplied: bulk package of 300 pieces.
  • Status: active product from Solid State Inc.
  • Application: widely used in various electronic circuits requiring circuit protection against voltage surges and transients.

You May Also Be Interested in

STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0540
ECAD model for CPDH5V0UC-HF
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
Micro Commercial Co
ESD,24V,SOT-23 / 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0741
ECAD model for SM24BHE3-TP
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
Rohm Semiconductor
TVS DIODE 6.5VWM 14.2VC SOT23
Lowest to $0.1467
ECAD model for MMBZ10VALT116
Amazing
TVS DEVICE 1-CHANNEL 5V / Clamp Ipp Tvs Diode Surface Mount DFN0603P2Y
Lowest to $0.0329
ECAD model for AZ5A75-01F
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention