Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Solid State Inc.
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36.8V
Voltage - Breakdown (Min) 40.9V
Voltage - Clamping (Max) @ Ipp 59.3V
Current - Peak Pulse (10/1000µs) 25.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-1N5648A
Standard Package 10
Win Source Part Number 1035316-1N5648A
Ultra Librarian 3D Model Ultra Librarian 1N5648A CAD Model

Description

The 1N5648A is a Zener diode from the Circuit Protection>TVS - Diodes category.

  • Voltage Rating: 36.8V
  • Breakdown Voltage: 40.9V
  • Power Rating: 1500W (1.5kW)
  • Peak Pulse Current: 25.3A @ 10/1000µs
  • Package: DO-13
  • Mounting: through hole
  • Temperature Range: -65°C to 175°C (TA)
  • ECCN: EAR99
  • Manufacturer: Solid State Inc.
  • Threat of Fake Components: 80% risk
  • MSL Level: 1 (Unlimited)
  • REACH: Vendor Undefined
  • HTSUS: 8541.10.0080

You May Also Be Interested in

Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Micro Commercial Co
ESD,24V,SOT-23 / 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0741
ECAD model for SM24BHE3-TP
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention