Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Solid State Inc.
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.02V
Voltage - Breakdown (Min) 7.79V
Voltage - Clamping (Max) @ Ipp 12.1V
Current - Peak Pulse (10/1000µs) 124A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-1N5631A
Standard Package 10
Win Source Part Number 1035308-1N5631A
Ultra Librarian 3D Model Ultra Librarian 1N5631A CAD Model

Description

The 1035308-1N5631A is a Zener type TVS diode designed for general purpose applications.

  • Type: Zener type TVS diode
  • Applications: general purpose
  • Package: DO-13
  • Reverse Standoff Voltage: 7.02V
  • Breakdown Voltage: 7.79V
  • Maximum Clamping Voltage: 12.1V @ peak pulse current
  • Peak Pulse Power: 1500W
  • Channel: unidirectional
  • Peak Pulse Current: 124A
  • Operating Temperature: -65°C to 175°C

You May Also Be Interested in

Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
Comchip Technology
TVS DIODE 5VWM 30VC 0201/DFN0603 / 30V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Lowest to $0.0317
ECAD model for CPDZC5V0SPC-HF
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
STMicroelectronics
AUTOMOTIVE GRADE 18V DUAL-LINE H / 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Need more? Email Us
ECAD model for HSP181-2W3Y
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF
Micro Commercial Co
ESD,24V,SOT-23 / 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0741
ECAD model for SM24BHE3-TP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention