Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 70A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 70 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 709157-70HFR120
Ultra Librarian 3D Model Ultra Librarian 70HFR120 CAD Model

Description

The 709157-70HFR120 is a rectifier diode designed for use in discrete semiconductor products.

  • Package: Bulk (10 pieces)
  • Mounting Type: Stud Mounting
  • Maximum DC Reverse Voltage: 1200 V
  • Average Rectified Current: 70A
  • Forward Voltage: 1.3 V @ 70 A
  • Reverse Leakage Current: 200 µA @ 1200 V
  • Operating Temperature Range: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Vishay
DIODE STANDARD 50V 1A DO204AL
Need more? Email Us
ECAD model for 1N4001GP-E3/54
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention