EN
  • EN
  • DE

SP-2040

Part No SP-2040
Manufacturer Soberton Inc.
Catalog Speakers
Description SPEAKER 8OHM 1W TOP PORT 86DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Speakers
Mfr Soberton Inc.
Series SP Micro Speaker
Package Tray
Product Status Active
Technology Magnetic
Type General Purpose
Frequency Range 650 Hz ~ 6 kHz
Frequency - Self Resonant 650Hz
Impedance 8 Ohms
Efficiency - dBA 86.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 2 W
Port Location Top
Shape Rectangular
Material - Cone Cloth
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Size / Dimension 1.575" L x 0.787" W (40.00mm x 20.00mm)
Height - Seated (Max) 0.331" (8.40mm)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Win Source Part Number 934709-SP-2040
Ultra Librarian 3D Model Ultra Librarian SP-2040 CAD Model

Description

The SP-2040 is a general-purpose micro speaker from Soberton Inc.

  • Series: SP Micro Speaker
  • Size: 1.575" L x 0.787" W (40.00mm x 20.00mm)
  • Height: 0.331" (8.40mm)
  • Termination: Solder Eyelets
  • Impedance: 8 Ohms
  • Maximum Power Rating: 2W
  • Frequency Range: 650Hz to 6kHz
  • Efficiency: 86.00 dBA, tested @ 1W/500mm
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Tray
  • Pieces per Tray: 100

You May Also Be Interested in

Murata Electronics North America
BUZZER PIEZO 1.5V 22MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671
Knowles
SPEAKER SMD
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 3V 17MM TH / Buzzers Transducer, Externally Driven Piezo 3 V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Lowest to $1.1293
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 86DB
Need more? Email Us
Knowles
SPEAKER SMD
Lowest to $27.5164
Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.3959
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess