EN
  • EN
  • DE
  • IT

2403 260 00051

Part No 2403 260 00051
Manufacturer Knowles
Catalog Speakers
Description SPEAKER 32OHM 10MW TOP PORT 65DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Packaging Reel
Part Status Obsolete (End Of Life)
Technology Magnetic
Type Receiver
Frequency Range 160Hz ~ 10kHz
Frequency - Self Resonant 350Hz
Impedance 32 Ohms
Efficiency - dBA 65.00
Efficiency - Testing 1W/1M
Efficiency - Type Sensitivity
Power - Rated 10mW
Power - Max 75mW
Port Location Top
Shape Rectangular
Material - Cone Polyester
Material - Magnet Nd-Fe-B
Termination Spring Type
Dimension 0.472" L x 0.236" W (12.00mm x 6.00mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Manufacturer Pack Quantity 1,700
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809598-2403 260 00051
Ultra Librarian 3D Model Ultra Librarian 2403 260 00051 CAD Model

Description

The Knowles receiver is a rectangular-shaped magnetic receiver with a frequency range of 160Hz to 10kHz and an impedance of 32 Ohms. The manufacturer is Knowles.

  • Shape: Rectangular
  • Frequency Range: 160Hz to 10kHz
  • Impedance: 32 Ohms
  • Power Rating: 10mW
  • Maximum Power: 75mW
  • Port Location: Top
  • Termination: Spring
  • Packaging: Reel
  • Cone Material: Polyester
  • Magnet Material: Nd-Fe-B
  • Height: 0.083" (2.10mm)
  • Dimension: 0.472" L x 0.236" W (12.00mm x 6.00mm)
  • Efficiency: 65.00 dBA
  • Testing: 1W/1M
  • Status: Obsolete (End Of Life)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 80DB
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
Knowles
SPEAKER SMD
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 100MW TOP PORT 78DB
Lowest to $3.1505

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess