EN
  • EN
  • DE

TPA1517NEE4

Part No TPA1517NEE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Supply Voltage - Operating 9.5 V to 18 V
Features Mute, Standby, Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 055344-TPA1517NEE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA1517NEE4 CAD Model

Description

The TPA1517NEE4 is a high-fidelity stereo audio power amplifier designed and manufactured by Texas Instruments. This robust component is ideal for applications requiring a compact audio amplification solution with reliable performance. The TPA1517NEE4 is capable of driving a 6-Ω load with up to 6 W per channel of continuous average power when supplied with a 12-V power source. Its design flexibility makes it a perfect choice for a wide range of consumer electronics including TVs, desktop computers, and portable speaker systems.

Featuring a wide supply voltage range from 9 V to 15 V, the TPA1517NEE4 can integrate seamlessly into various system designs without the need for multiple voltage rails. This amplifier also includes a thermal and short-circuit protection with auto-recovery feature, ensuring the safety and longevity of both the amplifier and the speakers it drives.

One of the key benefits of the TPA1517NEE4 is its minimized pop and click noise, which enhances the user experience by providing a clear and undistorted audio output. This is particularly important in high-quality audio applications where sound clarity is paramount. Additionally, the device is designed with a 20-pin PSOP package, which allows for efficient PCB layout and space-saving considerations in compact system designs.

Furthermore, the TPA1517NEE4 boasts a superior signal-to-noise ratio (SNR) and low harmonic distortion, delivering pristine audio quality that meets the expectations of audiophiles and casual listeners alike. Its external gain configuration feature gives designers the flexibility to set the gain levels as per the requirements of their specific applications.

For those looking to incorporate the TPA1517NEE4 into their designs, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures that integrating the TPA1517NEE4 into your audio system is a smooth and straightforward process, backed by the reliability and expertise of Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2063 $55.2378
14+ $7.5539 $105.7546
21+ $7.3179 $153.6759
29+ $7.0818 $205.3722
37+ $6.8458 $253.2946
49+ $6.1376 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess