EN
  • EN
  • DE

KMD15-1212

Part No KMD15-1212
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER +/-12V 15W / Enclosed AC DC Converters 2 Output 12V -12V 625mA, 625mA 90 ~ 264 VAC, 100 ~ 375 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KM (15W)
Package Bulk
Product Status Not For New Designs
Type Enclosed
Number of Outputs 2
Voltage - Input 90 ~ 264 VAC, 100 ~ 375 VDC
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 625mA, 625mA
Power (Watts) 15 W
Applications Medical
Features Universal Input
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 80%
Mounting Type Through Hole
Package / Case 9-DIP Module, 5 Leads
Dimension 2.52" L x 1.80" W x 0.93" H (64.0mm x 45.6mm x 23.5mm)
Approval Agency CE, EN, IEC, UL
Standard Number 60601-1; 60950-1; 62368-1
Line Regulation 0.5%
Load Regulation 1%
Weight 0.265 lb (120.2 g)
Base Product Number KMD15
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Other Names 285-1759,KMD151212
Standard Package 1
Win Source Part Number 1078341-KMD15-1212
Ultra Librarian 3D Model Ultra Librarian KMD15-1212 CAD Model

Description

The KMD15-1212 is a 15 W power supply board mount AC/DC converter from TDK-Lambda Americas Inc.

  • Input Voltage: 90 ~ 264 VAC, 100 ~ 375 VDC
  • Output Channels: 2
  • Package: 9-DIP module, 5 leads
  • Mounting: Through hole technology
  • Applications: Medical applications
  • Efficiency: 80%
  • Line Regulation: 0.5%
  • Temperature Range: -25°C ~ 70°C (With Derating)
  • Status: Not for new designs

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess