EN
  • EN
  • DE

SF1220G

Part No SF1220G
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Frequency - Center 2.326GHz
Bandwidth 14MHz
Insertion Loss 2.6dB
Applications GPS
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.043" (1.08mm)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Base Product Number SF12
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 1275893-SF1220G
Ultra Librarian 3D Model Ultra Librarian SF1220G CAD Model

Description

The SF1220G is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components in radio frequency (RF) systems, offering precise filtering capabilities to isolate desired signals from unwanted noise and interference. The SF1220G is engineered for specific frequency bands and applications, providing performance optimized for those requirements. These filters are known for their sharp selectivity and low insertion loss within their passband.

Applications

  • Wireless Communication Systems: Used in various wireless devices, including mobile phones, Bluetooth devices, and Wi-Fi routers, for filtering signals.
  • Remote Keyless Entry (RKE) Systems: Filters the signal received from the key fob to reduce noise and improve reliability.
  • Automotive Applications: Used in TPMS (Tire Pressure Monitoring Systems) and other wireless systems within vehicles.
  • Industrial Control Systems: Implemented in wireless control devices to filter out interfering signals.
  • ISM Band Applications: Commonly used in devices operating in the Industrial, Scientific, and Medical (ISM) radio frequency bands.

Features

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  • Compact Size: Small footprint suitable for compact devices and high-density PCB designs.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, maintaining signal strength.
  • High Attenuation: Provides excellent rejection of out-of-band signals and noise.
  • Stable Performance: Offers consistent performance across a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems by providing clear signal transmission and reception.
  • Increased Communication Range: Enables longer communication distances due to improved signal sensitivity.
  • Reduced Power Consumption: Lower insertion loss minimizes the need for signal amplification, saving battery life in portable devices.
  • Simplified Design: Easy to integrate into various RF systems, simplifying the design process.

Additional Details

The SF1220G is typically housed in a surface-mount package suitable for automated assembly. Its key specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics. Proper impedance matching and PCB layout are critical to achieve optimal performance. Murata provides detailed datasheets with comprehensive performance data and application recommendations for the SF1220G.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess