EN
  • EN
  • DE

SI21812-B60-GM

Part No SI21812-B60-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tray
Function Demodulator
LO Frequency 16MHz ~ 30MHz
Voltage - Supply 1.14V ~ 1.3V
Mounting SMD (SMT)
Package / Case 68-QFN
Supplier Device Package 68-QFN (8x8)
Base Product Number SI21812
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236154-SI21812-B60-GM
Ultra Librarian 3D Model Ultra Librarian SI21812-B60-GM CAD Model

Description

The SI21812-B60-GM is an RF Demodulator component manufactured by Skyworks Solutions Inc.

  • Function: Demodulator
  • Packaging: tray
  • Mounting: SMD (SMT)
  • Package: 68-QFN
  • Voltage Supply Range: 1.14V ~ 1.3V
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess