EN
  • EN
  • DE

SKY65386-11-EVB

Part No SKY65386-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Rf & Mw Amplifier Evaluation Board/designer Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958141-SKY65386-11-EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65386-11-EVB CAD Model

Description

The SKY65386-11-EVB is an evaluation board for the SKY65386-11 Low-Noise Amplifier (LNA) from Skyworks Solutions. This evaluation board enables designers to quickly and easily evaluate the performance of the SKY65386-11 LNA, which is designed for use in receiver applications, improving sensitivity and dynamic range.

Applications

  • GPS Receivers
  • GLONASS Receivers
  • Beidou Receivers
  • Cellular Receivers
  • Satellite Communication Systems

Features

  • On-board SKY65386-11 LNA
  • SMA connectors for RF input and output
  • DC bias test points
  • Optimized PCB layout for performance evaluation
  • Easy to use

Benefits

  • Ease of Evaluation: Simplifies the process of evaluating the SKY65386-11 LNA.
  • Performance Optimization: Allows for performance testing in a controlled environment.
  • Reduced Development Time: Speeds up the design and prototyping process.
  • Accurate Measurements: Provides reliable and accurate performance data.

Technical Specifications

  • Frequency Range: Designed for GPS/GNSS bands (around 1.5 GHz) but can be used at different frequencies.
  • Gain: Dependent on LNA characteristics (check SKY65386-11 datasheet)
  • Noise Figure: Dependent on LNA characteristics (check SKY65386-11 datasheet)
  • Supply Voltage: 1.5V to 3.6V (check SKY65386-11 datasheet)
  • Input/Output Impedance: 50 Ohms
  • Connectors: SMA

The SKY65386-11-EVB from Skyworks Solutions is a valuable tool for designers working with GPS, GLONASS, Beidou, and other receiver applications. It provides a convenient and reliable platform for evaluating the performance of the SKY65386-11 LNA and optimizing designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess