EN
  • EN
  • DE

PL611-51OCL-A0

Part No PL611-51OCL-A0
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277294-PL611-51OCL-A0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611-51OCL-A0 CAD Model

Description

The PL611-51OCL-A0 is a clock generator from PhaseLink Corporation, designed to provide precise timing signals for a variety of applications. It is a key component in systems requiring synchronized operations, signal distribution, and clock frequency management. It belongs to a family of clock generators known for their stability, low jitter, and versatility in supporting different frequencies.

Applications:

  • Networking equipment: Routers, switches, and network interface cards (NICs).
  • Data storage devices: Hard drives, solid-state drives (SSDs), and RAID controllers.
  • Multimedia devices: Set-top boxes, digital TVs, and audio/video processing equipment.
  • Industrial automation: Programmable logic controllers (PLCs) and motor control systems.
  • Computing platforms: Motherboards, embedded systems, and single-board computers.

Features:

  • Precise clock generation: Provides accurate and stable clock signals for reliable system operation.
  • Low jitter performance: Minimizes timing errors and ensures signal integrity in high-speed applications.
  • Multiple output frequencies: Offers flexibility in supporting different clock frequencies for various system components.
  • External crystal input: Uses an external crystal oscillator for enhanced frequency stability and accuracy.
  • Small form factor: Compact packaging for space-constrained applications.
  • Low power consumption: Optimizes power efficiency for battery-powered and energy-sensitive devices.

Benefits:

  • Improved system performance: Precise clock signals enhance the performance and reliability of the overall system.
  • Reduced timing errors: Low jitter performance minimizes timing errors and improves signal integrity.
  • Design flexibility: Multiple output frequencies allow for customization and optimization of clock signals.
  • Enhanced stability: External crystal input ensures stable and accurate clock signals over a wide temperature range.
  • Compact design: Small form factor enables integration into space-constrained applications.
  • Energy efficiency: Low power consumption reduces power consumption and extends battery life.

Additional Details:

The PL611-51OCL-A0 typically operates within a specified voltage range (e.g., 3.3V) and temperature range. Its technical specifications include parameters such as output frequency range, jitter performance (measured in picoseconds), supply voltage, and operating temperature. The device may come in a specific package type, such as an SOT or QFN package. It is essential to consult the datasheet for detailed specifications and application notes to ensure proper implementation and performance.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess