EN
  • EN
  • DE

SI4710-B30-GM

Part No SI4710-B30-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Transmitters
Description RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Frequency 76MHz ~ 108MHz
Applications General Purpose
Modulation or Protocol FM
Current - Transmitting 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Standard Package 624 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 894579-SI4710-B30-GM
Ultra Librarian 3D Model Ultra Librarian SI4710-B30-GM CAD Model

Description

The SI4710-B30-GM is an RF transmitter component from Skyworks Solutions Inc.

  • Packaging: Tray
  • Standard Package: 624 pcs
  • Application: General Purpose
  • Frequency Range: 76MHz to 108MHz
  • Current Transmitting: 18.8mA
  • Voltage Supply: 2.7V to 5.5V
  • Mounting Type: Surface Mount
  • Moisture Sensitivity Level (MSL): 3

You May Also Be Interested in

Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,682 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess