EN
  • EN
  • DE

MPXV8510DK016T1

Part No MPXV8510DK016T1
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TX IC FSK 315/434MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Frequency 315MHz, 434MHz
Applications TPM (Tire Pressure Monitor)
Modulation or Protocol FSK, OOK
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 8kB Flash, 512B SRAM
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-QFN Exposed Pad
Manufacturer Pack Quantity 555
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809553-MPXV8510DK016T1
Ultra Librarian 3D Model Ultra Librarian MPXV8510DK016T1 CAD Model

Description

Product Overview: MPXV8510DK016T1 by NXP

The MPXV8510DK016T1 is a state-of-the-art pressure sensor from the renowned semiconductor manufacturer NXP. This precision sensor is designed for a broad range of applications, offering both reliability and high performance to meet the needs of advanced industrial, automotive, and consumer markets.

Key Features and Benefits

  • Integrated Silicon Pressure Sensor: The MPXV8510DK016T1 is built on NXP's advanced piezoresistive transducer technology, providing highly accurate and linear voltage output directly proportional to the applied pressure.
  • Wide Pressure Range: This sensor is capable of measuring pressure from 0 to 10 kPa, making it versatile for various applications that require low-pressure sensing with high accuracy.
  • Temperature Compensated: The device includes temperature compensation from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Durable Design: Encased in a rugged, high-quality package, the MPXV8510DK016T1 is built to withstand harsh environments and resist common stress factors such as vibration and shock.
  • Easy Integration: With its small form factor and standardized output, this sensor can be easily integrated into existing designs, reducing development time and simplifying the production process.

Applications

The MPXV8510DK016T1 is ideal for a multitude of applications where precise pressure monitoring is crucial. This includes but is not limited to:

  • Automotive systems such as tire pressure monitoring, HVAC systems, and engine control
  • Industrial applications like pneumatic controls, air movement control, and process control
  • Healthcare equipment such as respiratory devices and patient monitoring systems
  • Consumer electronics that require pressure sensing, including wearable technology and sports equipment

Quality and Reliability

NXP's commitment to quality ensures that the MPXV8510DK016T1 sensor adheres to strict industry standards for reliability and performance. This product is a prime example of NXP's dedication to providing innovative solutions that empower a smarter, safer, and more connected world.

Whether you're developing cutting-edge automotive technology, sophisticated industrial machinery, or consumer gadgets, the MPXV8510DK016T1 from NXP offers the precision and durability needed to elevate your designs.

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Maxim Integrated
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess