EN
  • EN
  • DE

MAX7058ATG+

Part No MAX7058ATG+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 315MHz ~ 390MHz
Applications Automotive RKE, Remote Controls, Wireless Sensors
Modulation or Protocol ASK, OOK
Data Rate (Maximum) 50 kbps
Power - Output 10dBm
Current - Transmitting 12.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.1 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package 24-WFQFN Exposed Pad
Win Source Part Number 786928-MAX7058ATG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7058
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7058ATG+ CAD Model

Description

The MAX7058ATG+ is a versatile and powerful RF transmitter component designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This device is specifically engineered to cater to the needs of modern wireless communication systems, offering robust features that make it an ideal solution for a range of applications such as remote keyless entry (RKE) systems, garage door openers, and telemetry systems, to name a few.

Key Features:

  • Frequency Range: The MAX7058ATG+ operates on a dual frequency, supporting both 300MHz to 450MHz and 10MHz to 15MHz bands, which makes it highly adaptable to different global communication standards.
  • Modulation: It utilizes frequency-shift keying (FSK) modulation with a programmable deviation of up to ±40kHz, ensuring clear signal transmission with minimal interference.
  • Output Power: The device is capable of delivering an adjustable output power of up to +10dBm, allowing for effective transmission over various distances.
  • Supply Voltage: It operates on a supply voltage range of 2.1V to 3.6V, making it suitable for battery-powered applications.
  • Low Power Consumption: The MAX7058ATG+ is designed for low power operation, which is crucial for extending the battery life of portable devices.
  • Package: The transmitter comes in a compact 24-pin TQFN (Thin Quad Flat No leads) package, which is ideal for space-constrained applications.

Applications:

The MAX7058ATG+ is designed to be versatile and can be used in a wide array of wireless communication applications. Its capability to handle multiple frequency bands and modulation schemes makes it a top choice for designers who require a flexible and reliable RF solution.

Why Choose the MAX7058ATG+?

With its combination of high-frequency operation, programmable features, and low power consumption, the MAX7058ATG+ from Maxim Integrated stands out as a superior RF transmitter for designers looking to develop efficient and effective wireless systems. Its robust design and ease of integration make it a go-to component for those seeking to create high-performance products with a competitive edge.

You May Also Be Interested in

Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess