EN
  • EN
  • DE

MAX7043EUI+T

Part No MAX7043EUI+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TRANS ASK 315/433MHZ 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Dimension 28-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1070901-MAX7043EUI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7043EUI+T CAD Model

Description

Maxim Integrated's MAX7043EUI+T: High-Performance ASK/FSK Transmitter

The MAX7043EUI+T from Maxim Integrated is a state-of-the-art, high-efficiency ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) transmitter designed for the rapid development and deployment of various wireless communication systems. Operating in the 300MHz to 450MHz frequency range, this versatile component is ideal for applications such as remote keyless entry (RKE), garage door openers, and wireless sensor networks.

With its advanced features and compact UMAX-28 package, the MAX7043EUI+T ensures reliable communication with minimal power consumption, making it an excellent choice for battery-powered devices. The transmitter is capable of generating output power levels up to +13dBm while maintaining a low supply current, thereby extending the life of your portable applications.

Key features of the MAX7043EUI+T include:

  • ASK and FSK modulation support for versatile communication options.
  • High output power of up to +13dBm, ensuring strong signal transmission.
  • Low operating voltage from 2.1V to 3.6V, compatible with a range of power sources.
  • Adjustable output power for optimal range and power consumption balance.
  • Integrated frequency synthesizer with PLL for accurate frequency generation.
  • Programmable frequency deviation and modulation index for FSK mode.
  • Crystal-based architecture, providing excellent frequency stability.
  • Minimal external components required, simplifying design and reducing costs.

The MAX7043EUI+T also includes a shutdown feature that reduces the supply current to less than 1µA, further conserving energy when the transmitter is not in use. This makes it an eco-friendly choice for designers looking to create sustainable products.

Designed for ease of use, the MAX7043EUI+T can be easily integrated into existing designs thanks to its user-friendly interface and the availability of comprehensive technical documentation and support from Maxim Integrated. Whether you're working on a simple remote control or a complex wireless communication system, the MAX7043EUI+T provides the reliability and performance needed to deliver exceptional results.

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess