EN
  • EN
  • DE

EVB0861

Part No EVB0861
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (C - E)
Description Rf & Mw Amplifier Evaluation Board/designer Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011674-EVB0861
Categories OEM Parts(C-E)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVB0861 CAD Model

Description

The EVB0861 is an evaluation board from Skyworks Solutions, designed to facilitate the testing and development of systems incorporating a specific Skyworks component. While the exact Skyworks component isn't specified in the product identifier itself, evaluation boards such as the EVB0861 typically include the necessary circuitry and connections to quickly assess the performance of the target Skyworks IC. It's meant to accelerate the design process and minimize risks by offering a functional reference platform.

Applications

  • Evaluation of Skyworks RF components
  • Prototype development
  • Testing and characterization of RF circuits
  • Reference design for new applications
  • Educational purposes (learning about RF design)

Features

  • On-board Skyworks component (specific IC depends on the board's purpose)
  • SMA connectors for RF input and output
  • Test points for voltage and current measurements
  • Power supply connections
  • Clearly labeled components
  • Comprehensive documentation provided by Skyworks

Benefits

  • Simplified evaluation: Allows for quick and easy assessment of the Skyworks component's performance.
  • Accelerated development: Reduces design time by providing a functional reference platform.
  • Reduced risk: Helps identify potential design issues early in the development process.
  • Accurate measurements: Provides access to key test points for detailed circuit characterization.
  • Comprehensive support: Skyworks provides documentation and support for its evaluation boards.
  • Cost-effective solution: Eliminates the need to design and build a custom test circuit.

The EVB0861 simplifies the integration of Skyworks components into new or existing designs. It provides a convenient platform for testing, characterizing, and optimizing the performance of the Skyworks device. The board typically includes all the necessary components and connections for immediate use, allowing engineers to focus on system-level design. Detailed documentation, including schematics, layout files, and performance data, is usually available from Skyworks, further simplifying the evaluation process. To understand the precise function and capabilities of the EVB0861, referencing the Skyworks documentation for this specific board is essential, as it's associated with a particular Skyworks component.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess