EN
  • EN
  • DE

SIT8103AI-23-18E-26.00000Y

Part No SIT8103AI-23-18E-26.00000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Lvcmos Output Clock Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997480-SIT8103AI-23-18E-26.00000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-23-18E-26.00000Y CAD Model

Description

The SiT8103AI-23-18E-26.00000Y is a programmable oscillator from SiTime, a company specializing in MEMS-based timing solutions. This oscillator offers high accuracy, stability, and programmability, making it suitable for a wide range of applications.

Applications

  • Networking equipment: Providing stable clock signals for routers, switches, and other networking devices.
  • Industrial automation: Supplying accurate timing signals for PLCs (Programmable Logic Controllers) and other industrial control systems.
  • Consumer electronics: Used in audio/video equipment, set-top boxes, and other consumer devices requiring precise timing.
  • Automotive electronics: Providing clock signals for automotive control units (ECUs) and infotainment systems.
  • Medical devices: Used in medical instrumentation and monitoring equipment.

Features

  • Programmable frequency: The output frequency can be programmed to 26.00000 MHz.
  • MEMS resonator: Utilizes a MEMS (Micro-Electro-Mechanical Systems) resonator for high stability and reliability.
  • Excellent frequency stability: Offers very low frequency drift over temperature and voltage variations.
  • Low jitter: Provides a clean output signal with minimal jitter, ensuring signal integrity.
  • Wide operating voltage range: Operates from a supply voltage of 1.8V.
  • Small package size: Available in a compact package, saving board space.

Benefits

  • High accuracy: Provides a precise and stable clock signal for reliable system operation.
  • Programmability: Allows for flexible frequency selection to meet specific application requirements.
  • Excellent stability: Ensures consistent performance over a wide range of environmental conditions.
  • Low jitter: Minimizes signal distortion and improves system performance.
  • Small size: Enables integration into compact devices.

Additional Details

The SiT8103AI-23-18E-26.00000Y is typically available in a 2.5 x 2.0 mm package. The operating temperature range is typically -40°C to +85°C (Industrial). The device is RoHS compliant. The frequency stability is typically ±20 ppm (parts per million) or better over the operating temperature range. The startup time is very fast. The output enable/disable function allows for power saving when the clock signal is not needed.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess