EN
  • EN
  • DE

SAYFP1G88BA0B00R00

Part No SAYFP1G88BA0B00R00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188404-SAYFP1G88BA0B00R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G88BA0B00R00 CAD Model

Description

The SAYFP1G88BA0B00R00 is a surface-mount filter produced by Murata Electronics North America. It's engineered for use in high-frequency circuits, providing selective signal filtering in various wireless applications. The device's small size and robust construction allow for easy integration and reliable performance in compact electronic systems.

Applications

  • Wireless Communication Equipment
  • Mobile Communication Devices
  • Wireless LAN (WLAN) Systems
  • Bluetooth Applications
  • Satellite Navigation Systems (GPS, GNSS)
  • RF Transceivers

Features

  • Surface Mount Technology (SMT)
  • Compact Size
  • High Frequency Performance
  • Excellent Selectivity
  • Low Insertion Loss
  • High Attenuation
  • Stable Temperature Characteristics

Benefits

  • Enhanced Signal Quality: The filter reduces unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Improved Communication Range: By filtering out spurious signals, the filter enhances the sensitivity of the receiver, allowing for greater communication distances.
  • Lower Power Consumption: The low insertion loss of the filter minimizes signal attenuation, leading to reduced power consumption in the system.
  • Increased System Reliability: The filter's robust design ensures stable performance over a wide range of operating conditions.
  • Simplified Circuit Design: The compact size and ease of integration of the SMT filter simplifies the overall circuit design.
  • Optimized Wireless Performance: The filter is specifically designed to provide optimal performance in demanding wireless applications.

Additional Details

The SAYFP1G88BA0B00R00 is designed to operate within a specific frequency range, and its performance characteristics are optimized for that range. It is essential to consult the official Murata datasheet for detailed specifications, including frequency response, insertion loss, attenuation, impedance matching, and operating temperature range. These parameters are crucial for proper application and optimal performance in specific circuit designs. The filter is also compliant with RoHS and other environmental standards.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,429 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess