EN
  • EN
  • DE

KRL1220-C-R030-F-T1

Part No KRL1220-C-R030-F-T1
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description Metal Foil Low Resistance Chip Resistor (short-side terminal), 0805, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case Code (Imperial) 0508
Case Code (Metric) 1220
Composition Metal Foil
Height 500 µm
Length 2 mm
Max Operating Temperature 175 °C
Max Thickness 700 µm
Min Operating Temperature -55 °C
Power Rating 300 mW
Resistance 30 mΩ
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Width 1.25 mm
Win Source Part Number 1115499-KRL1220-C-R030-F-T1
Categories Chip Resistor - Surface Mount
Manufacturer Susumu
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KRL1220-C-R030-F-T1 CAD Model

Description

The Susumu KRL1220-C-R030-F-T1 chip resistor is a high-quality resistor with a 0508 package.

  • Package: 0508
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 500 µm
  • Resistance: 30 mΩ
  • Power Rating: 300 mW
  • Tolerance: 1%
  • Temperature Coefficient: 50 ppm/°C
  • Material: Metal Foil
  • Supply: Limited
  • RoHS Compliant: RoHS Compliant
  • Operating Temperature (Max): 175 °C

You May Also Be Interested in

Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess