EN
  • EN
  • DE

SPX4040S-2.5

Part No SPX4040S-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Precision Micropower 2.5V ShuntVoltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258460-SPX4040S-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX4040S-2.5 CAD Model

Description

The SPX4040S-2.5 is a precision shunt voltage reference produced by Sipex Corporation. It provides a stable 2.5V output voltage with a low temperature coefficient and excellent long-term stability. This device is ideal for applications requiring a precise and stable voltage reference.

Applications:

  • Precision voltage references for data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supply monitoring
  • Instrumentation and measurement equipment
  • Battery-powered devices requiring stable voltage reference
  • Setpoint control in industrial applications

Features:

  • Output Voltage: 2.5V ±0.5%
  • Low Temperature Coefficient: 20 ppm/°C (typical)
  • Operating Current: 60µA to 15mA
  • Low Output Impedance: 0.2Ω (typical)
  • Wide Operating Temperature Range: -40°C to +85°C
  • Package: TO-92, SOIC-8 and SOT-23 packages available.
  • Excellent Long-Term Stability

Benefits:

  • High Accuracy: Provides a precise and reliable 2.5V voltage reference.
  • Stable Output Voltage: Maintains a stable output voltage over temperature variations.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Easy to Use: Simple shunt regulator configuration requires only a resistor.
  • Wide Operating Temperature Range: Suitable for industrial and automotive applications.
  • Small Footprint: Available in small packages for space-constrained designs.

Additional Details:

The SPX4040S-2.5 is a two-terminal shunt voltage reference designed for use in a wide variety of applications. It requires an external resistor to limit the current through the device. The output voltage is determined by the internal bandgap reference. The low temperature coefficient ensures that the output voltage remains stable over a wide range of temperatures. Its low dynamic impedance enables stable operation even with varying load currents. The device is available in various packages, including TO-92, SOIC-8, and SOT-23, allowing for flexibility in circuit design. This voltage reference is frequently used in circuits where a stable 2.5V rail is needed for sensor excitation or ADC/DAC referencing.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess