EN
  • EN
  • DE

SPX2954M3-3.3

Part No SPX2954M3-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 250 mA Low Drop Out Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258407-SPX2954M3-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX2954M3-3.3 CAD Model

Description

The SPX2954M3-3.3 is a 500mA low dropout (LDO) voltage regulator manufactured by Sipex Corporation (later acquired by Exar, then MaxLinear). It is designed to provide a stable 3.3V output voltage from a higher input voltage with minimal voltage drop.

Applications

  • Microprocessor Power Supplies
  • Battery-Powered Systems
  • Post-Regulation for Switching Power Supplies
  • Portable Devices
  • Linear Regulators

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • 500mA Output Current: Provides sufficient current for various applications.
  • Fixed 3.3V Output: Provides a stable and accurate output voltage.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.

Benefits

  • Efficient Power Conversion: Low dropout voltage improves efficiency in battery-powered systems.
  • Stable Output Voltage: Provides a consistent and reliable 3.3V output.
  • Protection Against Overload: Short-circuit and thermal overload protection enhance reliability.
  • Easy to Use: Requires minimal external components for operation.
  • Suitable for Portable Devices: Low dropout and small size make it ideal for portable applications.

Additional Details

The SPX2954M3-3.3 LDO voltage regulator is commonly used in applications where a stable 3.3V supply is required. Consult the Sipex (Exar/MaxLinear) datasheet for detailed specifications such as input voltage range, dropout voltage, and quiescent current. Proper input and output capacitors are essential for stability and noise reduction. The input capacitor should be placed close to the regulator to minimize impedance. Heat sinking may be required in high-current applications to ensure the regulator operates within its specified temperature range. The enable pin can be used to shut down the regulator and reduce power consumption when not in use.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9570 $52.6350
130+ $0.7853 $102.0890
200+ $0.7607 $152.1400
275+ $0.7362 $202.4550
355+ $0.7116 $252.6180
475+ $0.6380 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess