EN
  • EN
  • DE

SP6213EC5-2.85-TR

Part No SP6213EC5-2.85-TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
RoHS Non-Compliant
Win Source Part Number 1095509-SP6213EC5-2.85-TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6213EC5-2.85-TR CAD Model

Description

The SP6213EC5-2.85-TR is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. This regulator provides a stable 2.85V output voltage with a low dropout voltage, making it suitable for battery-powered applications and situations where input voltage may vary.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Wireless communication devices

Features:

  • Low Dropout Voltage: Maximizes efficiency and extends battery life.
  • Stable with Ceramic Capacitors: Supports the use of small, low-ESR ceramic capacitors.
  • Low Quiescent Current: Minimizes power consumption during idle periods.
  • Over-Temperature Protection: Prevents damage due to excessive heat.
  • Short-Circuit Protection: Protects the device and load from short circuits.
  • Fixed Output Voltage: Delivers a precise and consistent 2.85V output.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current optimize power usage in battery-operated systems.
  • Stable Performance: Ensures reliable output even with fluctuating input voltages and load conditions.
  • Compact Design: Enables smaller and more portable designs due to its small package and compatibility with ceramic capacitors.
  • Enhanced Reliability: Built-in protection features safeguard against thermal and electrical damage.
  • Simplified Implementation: Fixed output voltage simplifies design and reduces component count.

The SP6213EC5-2.85-TR is designed for applications requiring a precise and regulated 2.85V supply. Its stability with ceramic capacitors contributes to a compact and cost-effective solution. The over-temperature and short-circuit protection features enhance the robustness of the system. The "-TR" suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess