The TPSE107M016R0250 is a tantalum capacitor manufactured by AVX Corporation. As part of the TPSE series, it is designed for high reliability and robust performance in a variety of electronic applications. These surface-mount capacitors offer stable capacitance and a low Equivalent Series Resistance (ESR), making them ideal for demanding circuits.
Applications
- Power management circuits
- DC-DC converters and voltage regulators
- Filtering and decoupling in digital circuits
- Industrial control systems
- Telecommunications equipment
- High-end computing and data storage
Features
- Surface mount design for easy and efficient PCB assembly
- Solid tantalum construction ensures high reliability
- Low ESR minimizes power dissipation and improves efficiency
- High ripple current capability
- Stable capacitance over a wide range of temperatures and voltages
- RoHS compliant, meeting environmental standards
Benefits
- Extends the lifespan and enhances the reliability of electronic devices
- Improves power efficiency in demanding applications
- Reduces voltage ripple and noise in power supplies
- Offers a smaller footprint compared to traditional capacitor technologies
- Enhances performance in high-frequency circuits
- Provides stable performance under varying environmental conditions
Additional Details
The TPSE107M016R0250 has a capacitance of 100µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 16V (volts) DC. Its ESR is specified at 0.250 Ohms. The capacitor is designed to operate within a temperature range of -55°C to +125°C. It is housed in a molded case for enhanced mechanical and environmental protection. Tantalum capacitors are known for their volumetric efficiency, meaning they can store a considerable amount of energy for their size.
The TPSE series is specifically engineered for applications that require long operational life and high reliability. The solid tantalum construction guarantees stability and eliminates the risk of electrolyte leakage, which is a concern with some other capacitor types. These characteristics make the TPSE107M016R0250 a dependable component in various industries where high-performance and durable electronic solutions are essential.