The TPSV337K010R0200 is a surface-mount, solid electrolytic capacitor manufactured by AVX Corporation. It is part of the TPS series, which is well-regarded for its reliable performance in demanding applications. The TPSV337K010R0200 is specifically designed to provide a combination of high capacitance, low ESR (Equivalent Series Resistance), and consistent performance across a wide range of operating temperatures and frequencies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV337K010R0200 features a capacitance of 330µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 10V DC. The ESR is rated at 200 mΩ (milliohms). This capacitor is designed to operate over a temperature range of -55°C to +105°C. It uses a standard EIA 2917 (7343 metric) case size, which is compatible with automated surface mount assembly processes. The solid polymer electrolyte ensures excellent electrical stability and eliminates the risk of drying out, ensuring long-term reliability. Its low ESR enables it to handle high ripple currents, making it suitable for power applications where efficient energy storage and filtering are critical. The datasheet should be consulted for derating information and detailed performance characteristics under various operating conditions.