The TPSC105K050R0150 is a tantalum capacitor produced by AVX Corporation and is part of the TPS series. These capacitors are known for their reliability and stable performance across a wide range of applications, especially those requiring efficient power management and effective filtering.
Applications
- Power supplies and voltage regulation circuits
- Decoupling in digital and analog circuits
- Filtering in sensitive electronic equipment
- DC-DC converters
- Bypass applications
Features
- Surface Mount Device (SMD) construction facilitates automated assembly
- Tantalum anode provides stable electrical properties
- Capacitance: 1.0 μF (indicated by 105)
- Voltage Rating: 50V DC
- Low Equivalent Series Resistance (ESR) minimizes power loss
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant, ensuring adherence to environmental standards
Benefits
- Stable operation over a wide temperature range ensures consistent performance under varying conditions.
- Low ESR enhances circuit efficiency by minimizing power dissipation.
- SMD design allows for high-density board layouts.
- Effective decoupling and filtering capabilities due to stable capacitance.
- Reliable performance in high-voltage applications.
Additional Details
The TPSC series tantalum capacitors from AVX are manufactured to provide high reliability and long operational life. The 'K' in the part number signifies a capacitance tolerance of ±10%. The R0150 defines the specific dimensions and packaging for this particular part. These capacitors are commonly employed in industrial, telecommunications, and automotive electronics, where stable and dependable performance is crucial. The TPSC105K050R0150 provides an optimal balance of capacitance, voltage rating, and ESR, making it a versatile choice for a broad range of electronic designs. The low ESR is particularly beneficial in applications requiring high efficiency and minimal heat generation.