EN
  • EN
  • DE

SP3222EBEY

Part No SP3222EBEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257129-SP3222EBEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3222EBEY CAD Model

Description

The SP3222EBEY is a RS-232 transceiver IC manufactured by Sipex Corporation (now Exar Corporation). It is designed to interface between a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 serial port, allowing communication between devices using different voltage levels and signal polarities.

Applications:

  • Serial communication ports in computers and peripherals
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Modems
  • Data acquisition systems

Features:

  • Interface Type: RS-232 Transceiver.
  • Number of Drivers/Receivers: Typically includes two drivers and two receivers.
  • Data Rate: Supports data rates up to 250 kbps or higher, depending on the specific configuration and operating conditions.
  • Voltage Levels: Converts UART logic levels (typically 3.3V or 5V) to RS-232 voltage levels (+/- 5V to +/- 15V).
  • Power Supply: Operates from a single 3.3V or 5V power supply.
  • Low Power Consumption: Designed for low power consumption, especially in shutdown mode.
  • ESD Protection: Built-in ESD (Electrostatic Discharge) protection.

Benefits:

  • Easy RS-232 Interface: Simplifies interfacing between UARTs and RS-232 serial ports.
  • Wide Compatibility: Compatible with a wide range of devices using RS-232 communication.
  • High Data Rate: Supports high data rates for fast communication.
  • Low Power Consumption: Reduces power consumption in portable devices.
  • Robust Protection: ESD protection protects against electrostatic discharge damage.

Additional Details:

The SP3222EBEY typically comes in a SOIC (Small Outline Integrated Circuit) or TSSOP (Thin Shrink Small Outline Package) package. It includes internal charge pumps to generate the required RS-232 voltage levels from a single power supply. The device often includes a shutdown mode to further reduce power consumption when the serial port is not in use. Datasheet specifies the exact voltage levels, data rates, and other electrical characteristics. Flow control signals (RTS, CTS, DTR, DSR, RI) are usually supported.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5382 $58.3786
56+ $2.0827 $116.6312
86+ $2.0177 $173.5222
119+ $1.9526 $232.3594
153+ $1.8875 $288.7875
205+ $1.6922 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess