EN
  • EN
  • DE

SIM928A

Part No SIM928A
Manufacturer Simcom
Catalog OEM Parts ( S )
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014564-SIM928A
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM928A CAD Model

Description

The SIM928A is a GNSS (Global Navigation Satellite System) module manufactured by Simcom Wireless Solutions. It's designed to provide accurate and reliable positioning data using various satellite constellations, including GPS, GLONASS, and BeiDou.

Applications:

  • Asset Tracking
  • Vehicle Navigation
  • Personal Navigation Devices (PNDs)
  • Telematics Systems
  • Location-Based Services (LBS)

Features:

  • Multi-GNSS Support: Supports GPS, GLONASS, BeiDou, and Galileo for enhanced accuracy and availability.
  • High Sensitivity: Offers high sensitivity for weak signal environments.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Compact Size: Features a compact size for easy integration into various devices.
  • Embedded Antenna: Available with an optional embedded antenna for simplified design.
  • UART Interface: Communicates via a standard UART interface for easy integration with microcontrollers and other systems.

Benefits:

  • Accurate Positioning: Provides accurate and reliable positioning data for various applications.
  • Improved Coverage: Offers improved coverage with multi-GNSS support.
  • Extended Battery Life: Extends battery life in portable devices due to low power consumption.
  • Easy Integration: Simplifies integration into existing systems with a standard UART interface.
  • Reduced Development Time: Reduces development time with a fully integrated GNSS solution.

Additional Details:

The SIM928A module typically outputs NMEA (National Marine Electronics Association) sentences, which contain the positioning data. It supports various NMEA protocols, allowing for compatibility with a wide range of software and hardware platforms. The module's high sensitivity enables it to acquire and track satellites even in challenging environments, such as urban canyons and dense forests. The low power consumption is achieved through optimized hardware and software design. The compact size of the SIM928A makes it suitable for integration into small devices, such as wearables and IoT devices. The optional embedded antenna simplifies the design process and reduces the need for external components. Detailed specifications, including operating voltage, current consumption, and positioning accuracy, are available in the Simcom Wireless Solutions datasheet.

You May Also Be Interested in

Shikues
Lowest to $0.0318
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess