EN
  • EN
  • DE

SI4850DY

Part No SI4850DY
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322202-SI4850DY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4850DY CAD Model

Description

The SI4850DY is a low-power AM/FM radio receiver IC manufactured by Silicon Labs. This receiver integrates the entire receiver function from antenna input to audio output. It's designed for high performance and low power consumption, making it suitable for portable devices and applications where battery life is critical.

Applications:

  • Portable Radios
  • Clock Radios
  • Audio Players
  • Toys
  • Automotive Aftermarket Radios

Features:

  • AM/FM Receiver
  • Low Power Consumption
  • Integrated Audio Amplifier
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Integrated Channel Filters
  • Minimal External Components

Benefits:

  • Longer battery life in portable devices
  • Reduced BOM (Bill of Materials) cost
  • Simplified design and manufacturing
  • High sensitivity and selectivity for excellent reception
  • Improved audio quality

Additional Details:

The SI4850DY utilizes a highly integrated architecture that minimizes the need for external components, simplifying the design process and reducing the overall system cost. The integrated audio amplifier provides a direct connection to headphones or speakers. The automatic frequency control (AFC) ensures that the receiver stays tuned to the selected station, even if the frequency drifts slightly. The automatic gain control (AGC) optimizes the audio level for best listening experience, regardless of the signal strength. Internal channel filters ensure clear reception by rejecting unwanted signals. The low power consumption of the SI4850DY makes it ideal for battery-powered applications. This receiver supports both AM and FM bands, covering a wide range of broadcast frequencies. The compact package allows for integration into small form factor devices. This device typically requires a few external passive components for impedance matching and filtering. Supply voltage is typically in the range of 2.7V to 3.6V.

The SI4850DY is a highly integrated and low-power AM/FM radio receiver, offering a cost-effective and easy-to-use solution for a variety of radio applications. Its high performance, low power consumption, and minimal external component requirements make it an excellent choice for portable and battery-powered devices.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9600 $58.8000
75+ $1.6089 $120.6675
115+ $1.5581 $179.1815
155+ $1.5084 $233.8020
200+ $1.4576 $291.5200
270+ $1.3075 $353.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess