EN
  • EN
  • DE

S908AZ60AMFUE

Part No S908AZ60AMFUE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310843-S908AZ60AMFUE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908AZ60AMFUE CAD Model

Description

The S908AZ60AMFUE is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors, belonging to the HC08 family. This MCU is designed for embedded control applications, offering a balance of performance and cost-effectiveness.

Applications:

  • Automotive applications: Including body control modules, instrument clusters, and anti-lock braking systems (ABS).
  • Industrial control systems: Such as motor control, sensor interfaces, and process automation.
  • Consumer electronics: Like home appliances, remote controls, and personal electronics.
  • Medical devices: Including portable medical equipment and monitoring systems.

Features:

  • HC08 CPU core: Provides efficient processing capabilities for embedded applications.
  • 60KB Flash memory: For program storage and data retention.
  • 2KB RAM: For data manipulation and temporary storage.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and convert analog signals to digital data.
  • Serial Communication Interfaces: Including SCI (UART) and SPI for communication with other devices.
  • Timers: For generating PWM signals, measuring time intervals, and triggering events.
  • Input/Output (I/O) Ports: For interfacing with external devices and controlling peripherals.
  • Internal Clock Generator: Reduces external component count and simplifies system design.
  • Low-Voltage Inhibit (LVI): Protects the MCU from low-voltage conditions.

Benefits:

  • Cost-Effective: Offers a good balance of features and performance at a competitive price.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Use: The HC08 architecture is well-documented and supported by development tools.
  • Robust: Designed to operate reliably in harsh environments.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Additional Details:

The S908AZ60AMFUE typically operates with a supply voltage range of 2.7V to 5.5V and can withstand temperatures ranging from -40°C to +85°C. It features various power-saving modes to further reduce power consumption. The internal ADC often provides 8-bit or 10-bit resolution. Development support includes assemblers, compilers, debuggers, and emulators, providing comprehensive tools for software development and debugging.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5645 $58.6935
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0497 $240.7952
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess