EN
  • EN
  • DE

S-8436CF

Part No S-8436CF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310568-S-8436CF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8436CF CAD Model

Description

The S-8436CF is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for preventing malfunctions and ensuring the stable operation of various electronic devices.

Applications

  • Microcontroller reset circuits: Ensures the microcontroller starts in a known state after a power interruption or brownout.
  • Power supply monitoring: Detects undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial control systems: Provides reliable voltage monitoring for critical control circuits.
  • Automotive electronics: Monitors voltage levels in automotive systems to ensure proper operation of electronic components.

Features

  • High-precision voltage detection: Accurately monitors voltage levels with minimal error.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Wide operating voltage range: Supports a wide range of input voltage levels.
  • Small package size: Allows for compact circuit designs.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring.
  • Enhanced safety: Protects electronic devices from damage caused by voltage fluctuations.
  • Cost-effective solution: Provides a reliable and affordable voltage monitoring solution.

Additional Details

The S-8436CF typically features a CMOS output, providing a clean and reliable reset signal. The specific threshold voltage and hysteresis level may vary depending on the exact model. The device is commonly available in small surface-mount packages such as SOT-23 or similar. It's crucial to consult the datasheet for the specific operating voltage range, threshold voltage accuracy, and other critical parameters for a given application.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess