The S-8521F15MC-BPA-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the input voltage and trigger an output signal when the voltage drops below a specified threshold. This function is vital in safeguarding electronic components from undervoltage conditions and ensuring the reliability of electronic systems.
Applications
- Microcontroller Reset Circuits: Provides a reset signal to microcontrollers when the supply voltage is insufficient, ensuring proper initialization and preventing erratic operation.
- Power Supply Monitoring: Monitors the output voltage of power supplies and initiates a safety mechanism or alarm when the voltage deviates from the specified range.
- Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low, thus extending battery life.
- Overvoltage and Undervoltage Protection: Protects electronic circuits from damage due to voltage fluctuations beyond acceptable limits.
- Industrial Equipment Monitoring: Monitors critical voltage levels in industrial machinery and initiates appropriate actions in response to anomalies.
Features
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable protection against voltage drops.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-operated and energy-efficient devices.
- Small Package Size: Allows for compact and space-saving designs.
- Hysteresis: Prevents oscillations at the detection threshold, ensuring stable and reliable output signals.
- Open-Drain Output: Facilitates easy interfacing with various circuits and microcontrollers.
Benefits
- Protects Electronic Components: Prevents damage caused by undervoltage conditions, enhancing the lifespan of sensitive parts.
- Ensures System Stability: Maintains reliable and stable operation of electronic systems by constantly monitoring the supply voltage.
- Extends Battery Life: Prevents deep discharge, prolonging battery usability.
- Simplifies Circuit Design: Reduces the complexity of voltage monitoring circuits.
- Improves System Reliability: Enhances the overall dependability of electronic systems through robust voltage monitoring.
The S-8521F15MC-BPA-T2 has a detection voltage of 1.5V. It is commonly available in a SOT-23 package. Its very low current consumption allows its deployment in a broad range of applications, including portable and energy-efficient systems. The open-drain output allows for easy integration with microcontrollers and other digital circuits.