EN
  • EN
  • DE

S-84236FT-T2

Part No S-84236FT-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310536-S-84236FT-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-84236FT-T2 CAD Model

Description

The S-84236FT-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit is designed to monitor a voltage supply and generate a reset signal when the voltage falls below a pre-determined threshold. This functionality is crucial for protecting microcontrollers and other sensitive electronic components from damage or malfunction due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out events.
  • Memory Protection: Prevents data corruption in volatile memory (SRAM) and non-volatile memory (EEPROM, Flash) by ensuring a stable power supply.
  • Battery-Powered Devices: Monitors battery voltage and initiates a shutdown or low-battery warning when the voltage drops below a critical level.
  • Power Management Systems: Supervises voltage levels in power supplies and triggers protective measures such as shutdown or voltage regulation.
  • Industrial Control Systems: Ensures stable and reliable operation of control circuits in environments with fluctuating power supplies.

Features

  • Precise Voltage Detection: Offers accurate monitoring of the supply voltage with a well-defined detection threshold.
  • Hysteresis: Includes hysteresis to prevent output chattering or oscillations near the detection threshold.
  • Open-Drain Output: Provides a flexible output configuration compatible with a variety of microcontroller and logic circuit interfaces.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Typically available in a compact SOT-23-5 package for space-constrained applications.

Benefits

  • Increased System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring and reset circuitry.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Compact Design: Small package size enables integration into space-limited applications.
  • Improved System Protection: Safeguards sensitive electronic components from damage caused by voltage fluctuations.

Technical Specifications

The S-84236FT-T2 is characterized by its specific detection voltage, release voltage, and operating temperature range. It features an open-drain output with defined output voltage and current characteristics. It is commonly available in a SOT-23-5 package with specified dimensions. Consult the official datasheet from SII Semiconductor Corporation for detailed specifications, including electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess