EN
  • EN
  • DE

S-8521F33MC-BPS-T2

Part No S-8521F33MC-BPS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063866-S-8521F33MC-BPS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8521F33MC-BPS-T2 CAD Model

Description

The S-8521F33MC-BPS-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and provide a reset or interrupt signal when the voltage drops below a certain threshold. This functionality is crucial for protecting sensitive components from damage due to undervoltage conditions and ensuring stable system operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls below a safe level.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is critically low, extending battery life and preventing damage to the battery.
  • Data Loss Prevention: In memory systems, it can initiate a safe shutdown to prevent data corruption during power failures.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment, triggering safety mechanisms to prevent damage from voltage fluctuations and ensuring safe operation.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring, ensuring reliable triggering of the output signal when the voltage drops below the set threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Enables compact designs and efficient use of board space.
  • Hysteresis: Prevents oscillations around the threshold voltage, ensuring a stable and noise-free output signal.
  • Open-Drain Output: Allows for flexible interfacing with various logic circuits and microcontrollers.

Benefits

  • Protects Electronic Components: Prevents damage to sensitive components caused by undervoltage conditions, extending their lifespan.
  • Ensures System Stability: Maintains stable and predictable operation of electronic systems by preventing erratic behavior due to voltage drops.
  • Extends Battery Life: Prevents deep discharge of batteries, maximizing their usable life and preserving battery health.
  • Simplifies Circuit Design: Reduces the complexity of voltage monitoring circuits, saving design time and cost.
  • Improves Overall Reliability: Enhances the robustness and dependability of electronic devices and systems.

The S-8521F33MC-BPS-T2 features a detection voltage of 3.3V. It is typically available in a small SOT-23 package. The device’s low operating current is a key advantage in portable and battery-powered applications. The open-drain output provides versatility in connecting to various digital circuits.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess