The SI4711-B30-ZM1R is an FM transmitter IC manufactured by Silicon Labs. It is a highly integrated, single-chip solution for broadcasting audio over the FM band. It's designed for portable devices and applications where a compact and low-power FM transmitter is required.
Applications:
- Portable Media Players (PMPs)
- Mobile Phones and Smartphones
- Car Audio Adapters
- Personal Navigation Devices (PNDs)
- Wireless Speakers
- FM Transmitters for iPods and other MP3 Players
Features:
- Single-chip FM transmitter
- Frequency range: 76 MHz to 108 MHz (worldwide FM band)
- Integrated VCO and synthesizer
- Low power consumption
- Direct FM modulation
- Digital audio interface (I2S)
- RDS/RBDS encoder support
- Programmable pre-emphasis
- I2C control interface
- Small form factor package
Benefits:
- Simplified design: Integration reduces external components
- Lower bill of materials (BOM) cost
- Extended battery life in portable applications due to low power consumption
- High-quality audio transmission
- Enhanced user experience with RDS/RBDS support (station identification, program information)
- Easy integration with various audio platforms
- Compact size for space-constrained designs
Additional Details:
The SI4711-B30-ZM1R supports a wide range of audio input formats, and its integrated frequency synthesizer allows precise tuning across the FM band. The programmable pre-emphasis filter optimizes audio performance for different regions. RDS/RBDS (Radio Data System/Radio Broadcast Data System) allows transmission of station name and program information to compatible receivers. The I2C interface facilitates easy configuration and control. It operates on a typical supply voltage of 3.3V and is packaged in a compact surface-mount package for space-saving designs. This device is often used in products requiring compliance with FM broadcast regulations in various countries, as it's designed for low harmonic distortion and spurious emissions. It provides a cost-effective and efficient solution for adding FM transmission capabilities to portable devices.