EN
  • EN
  • DE

BH1414K

Part No BH1414K
Manufacturer Rohm Semiconductor
Catalog RF Transmitters
Description Wireless Audio Link IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1153499-BH1414K
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BH1414K CAD Model

Description

The BH1414K is an integrated circuit designed for FM stereo transmitter applications. It incorporates all the necessary functions to transmit high-quality stereo audio signals over the FM band. This IC is commonly used in car audio systems, personal audio devices, and other applications where wireless FM transmission is required.

Applications

  • Car audio FM transmitters
  • Personal audio FM transmitters (e.g., for MP3 players)
  • Wireless microphone systems
  • PC audio FM transmitters
  • Home audio FM transmission

Features

  • Integrated FM stereo modulator
  • Pre-emphasis circuit (50/75 μs selectable)
  • PLL (Phase-Locked Loop) frequency synthesizer
  • Adjustable transmission frequency
  • Built-in limiter circuit
  • Low harmonic distortion
  • Stereo separation control

Benefits

  • High-quality audio transmission: The BH1414K delivers clear and crisp stereo audio over the FM band.
  • Easy integration: The integrated design simplifies the development process and reduces the number of external components required.
  • Adjustable frequency: The PLL frequency synthesizer allows users to select the desired transmission frequency.
  • Improved audio dynamics: The limiter circuit prevents signal clipping and distortion, ensuring optimal audio quality.
  • Reduced interference: The low harmonic distortion minimizes interference with other radio signals.
  • Enhanced stereo imaging: The stereo separation control allows users to adjust the stereo width to their preference.

Additional Details

The BH1414K supports pre-emphasis settings of both 50 μs and 75 μs, catering to different regional FM broadcasting standards. The built-in PLL ensures stable and accurate frequency control. The transmission frequency can be adjusted to avoid interference with local FM stations. Its low harmonic distortion ensures a clean and noise-free signal. This IC is designed for ease of use and integration, making it a popular choice for various FM transmitter applications. Proper antenna design is crucial for maximizing the transmission range and signal quality.

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5878 $85.5878
2+ $70.2263 $140.4526
3+ $68.0318 $204.0954
4+ $65.8373 $263.3492
5+ $63.6428 $318.2140
7+ $57.0593 $399.4151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess