Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency 315MHz, 434MHz
Applications TPM (Tire Pressure Monitor)
Modulation or Protocol FSK, OOK
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 8kB Flash, 512B SRAM
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-QFN Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806398-MPXY8600DK6T1
Ultra Librarian 3D Model Ultra Librarian MPXY8600DK6T1 CAD Model

Description

The NXP MPXY8600DK6T1 is a state-of-the-art pressure sensor designed to provide precise and reliable measurements for a wide range of applications. This compact sensor is part of NXP's MPX series, which is known for its high performance and durability in harsh environments.

Key Features

  • Integrated Pressure Sensor: The MPXY8600DK6T1 features an advanced piezoresistive transducer that offers outstanding accuracy and linearity.
  • Temperature Compensated: This sensor is temperature compensated, ensuring consistent performance over a broad temperature range.
  • Calibrated: Each unit is factory calibrated for pressure range, significantly reducing the need for in-system calibration.
  • Robust Design: The sensor is encapsulated in a durable package that protects it from moisture, dust, and other environmental factors.
  • Wide Pressure Range: It is designed to measure a wide range of pressures, making it suitable for diverse applications.
  • Low Power Consumption: The MPXY8600DK6T1 is optimized for low power applications, which is ideal for battery-powered devices.

Applications

The versatility of the MPXY8600DK6T1 allows it to be used in various industries, including automotive, industrial, healthcare, and consumer electronics. Some common applications include:

  • Automotive tire pressure monitoring systems (TPMS)
  • Industrial process control
  • Healthcare devices such as blood pressure monitors
  • Consumer weather stations and altimeters

Technical Specifications

With its robust design and comprehensive technical specifications, the MPXY8600DK6T1 is engineered to meet the stringent requirements of modern pressure sensing applications. It operates on a supply voltage range that is suitable for many electronic devices and offers a digital or analog output, depending on the specific needs of the application.

Conclusion

The NXP MPXY8600DK6T1 is a top choice for designers and engineers looking for a reliable, high-performance pressure sensor. Its combination of accuracy, durability, and low power consumption makes it an excellent component for a wide array of products and systems.

You May Also Be Interested in

Silicon Labs
RF TX IC FSK 284-960MHZ 20VFQFN
Need more? Email Us
ECAD model for SI4055-C2A-GMR
Analog Devices Inc.
RF TX IC ASK/BPSK 868MHZ 28WFQFN
Need more? Email Us
ECAD model for MAX2903ETI+
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN
Need more? Email Us
ECAD model for HMC8200LP5METR
Rohm Semiconductor
RF TRANSMITTER FM 76-108MHZ
Need more? Email Us
ECAD model for BH1411MUV-E2
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J
Analog Devices Inc.
V-BAND EWLB PKG TRANSMITTER
Need more? Email Us
ECAD model for HMC6300BG46P7
Analog Devices Inc.
5GHZ, 4-CHANNEL MIMO TRANSMITTER
Need more? Email Us
ECAD model for MAX2850ITK+TCFV
Analog Devices Inc.
RF XMITTER ISM 57-64GHZ 65VFBGA
Need more? Email Us
ECAD model for HMC6300BG46
Analog Devices Inc.
RF TX IC CDMA2000 1.9GHZ 48WFQFN
Need more? Email Us
ECAD model for MAX2363ETM+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 235 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention